Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF320GSAIC-7BCIP
AF320GSAIC-7BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 320GB M.2 PSLC SATA III 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF320GSAIC-7BCIP Datasheet
History Price: Active
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF320GSAIC-7BCIP vs AF32GSMEL-OEM
Part No
AF320GSAIC-7BCIP
AF32GSMEL-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600S
-
Packaging
Tray
Bulk
Status
Active
Obsolete
Memory Size
320GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
560MB/s
-
Speed - Write
520MB/s
-
Voltage - Supply
3.3V
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
54.00mm x 39.00mm x 4.00mm