AF320GSAIC-7BAIP
AF320GSAIC-7BAIP
Obsolete
Description:  SSD 320GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 9100
AF320GSAIC-7BAIP vs AF32GSAEL-OEM
Series
A600S
-
Packaging
Tray
Box
Status
Obsolete
Obsolete
Memory Size
320GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
Slim-SATA
Speed - Read
560MB/s
250MB/s
Speed - Write
520MB/s
190MB/s
Voltage - Supply
3.3V
-
Type
SATA III
SATA II
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
54.00mm x 39.00mm x 4.00mm