AF320GSACJ-7BAIP
AF320GSACJ-7BAIP
Obsolete
Description:  SSD 320GB 2.5" PSLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 46900
AF320GSACJ-7BAIP vs AF320GSAIC-7BAIP
Series
A600S
A600S
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Size
320GB
320GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
500MB/s
520MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.50mm