Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF256GSMIB-OEM
AF256GSMIB-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB M.2 MOD MLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF256GSMIB-OEM Datasheet
History Price: $236.845
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF256GSMIB-OEM vs AF240GSTJA-8BCXP
Part No
AF256GSMIB-OEM
AF240GSTJA-8BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
M.2 NVMe
Packaging
Bulk
Tray
Status
Obsolete
Active
Memory Size
256GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
-
3.42GB/s
Speed - Write
-
3.05GB/s
Voltage - Supply
-
-
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
60.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm