Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF256GSMCJ-OEM
AF256GSMCJ-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB 2.5" MLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF256GSMCJ-OEM Datasheet
History Price: $239.03
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF256GSMCJ-OEM vs AF2GSSGI-OEM
Part No
AF256GSMCJ-OEM
AF2GSSGI-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
Velocity MV
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Memory Size
256GB
2GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Disk-On-Module, eUSB
Speed - Read
-
30MB/s
Speed - Write
-
27MB/s
Voltage - Supply
-
-
Type
SATA III
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
36.90mm x 26.60mm x 11.50mm