Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF240GSTJA-8BFIP
AF240GSTJA-8BFIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 240GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF240GSTJA-8BFIP Datasheet
History Price: $182.29167
In Stock: 11500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF240GSTJA-8BFIP vs AF240GSTJA-8BAIP
Part No
AF240GSTJA-8BFIP
AF240GSTJA-8BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N600S
2280-D2-M
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
M.2 Module, PCIe
Speed - Read
3.42GB/s
3.4GB/s
Speed - Write
3.05GB/s
1.14GB/s
Voltage - Supply
3.3V
-
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm