Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF240GSTIC-7BCXP
AF240GSTIC-7BCXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 240GB M.2 MODULE TLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF240GSTIC-7BCXP Datasheet
History Price: $127.03733
In Stock: 17900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF240GSTIC-7BCXP vs AF240GSTHI-7BCXP
Part No
AF240GSTIC-7BCXP
AF240GSTHI-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A650Si/A650S
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
mSATA
Speed - Read
560MB/s
560MB/s
Speed - Write
440MB/s
440MB/s
Voltage - Supply
3.3V
3.3V
Type
-
-
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.35mm
50.80mm x 29.85mm x 3.50mm