AF1TSTCJ-2BBXX
AF1TSTCJ-2BBXX
Active
Description:  SSD 1TB 2.5" TLC SATA III
Manufacturer:  ATP Electronics
History Price: $90.4
In Stock: 46100
AF1TSTCJ-2BBXX vs AF1T92STJA-HBBXX
Series
A600Vc
PCIe? Gen4 NVMe U.2
Packaging
Tray
Tray
Status
Active
Active
Memory Size
1TB
1.92TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 NVMe 2280
Speed - Read
560MB/s
6.45GB/s
Speed - Write
525MB/s
6.05GB/s
Voltage - Supply
-
-
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
80.00mm x 22.00mm x 3.60mm