Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF1TSTCJ-2BBXX
AF1TSTCJ-2BBXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 1TB 2.5" TLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF1TSTCJ-2BBXX Datasheet
History Price: $90.4
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF1TSTCJ-2BBXX vs AF160GSAIC-7BBIP
Part No
AF1TSTCJ-2BBXX
AF160GSAIC-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600Vc
A750Pi
Packaging
Tray
Tray
Status
Active
Active
Memory Size
1TB
160GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
525MB/s
520MB/s
Voltage - Supply
-
3.3V
Type
SATA III
-
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 7.00mm
80.00mm x 22.00mm x 3.35mm