Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF160GSACJ-7BBIP
AF160GSACJ-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 160GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF160GSACJ-7BBIP Datasheet
History Price: $223.51
In Stock: 7100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF160GSACJ-7BBIP vs AF1TSTIA-2BBXX
Part No
AF160GSACJ-7BBIP
AF1TSTIA-2BBXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A750Pi
A600Vc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
160GB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
520MB/s
525MB/s
Voltage - Supply
5V
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
42.00mm x 22.00mm x 3.50mm