Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD42-ST256-AD334
96FD42-ST256-AD334
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB M.2 TLC SATA III 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD42-ST256-AD334 Datasheet
History Price: Obsolete
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD42-ST256-AD334 vs 96FD-I032-TR1
Part No
96FD42-ST256-AD334
96FD-I032-TR1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
DSTDM
Packaging
Bulk
Bulk
Status
Obsolete
Active
Memory Size
256GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
mSATA
Speed - Read
560MB/s
280MB/s
Speed - Write
520MB/s
50MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
190mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
42.00mm x 22.00mm x 3.50mm
-
Size / Dimension
-
54.00mm x 39.80mm x 4.00mm