Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S480-INB3
96FD25-S480-INB3
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB 2.5" TLC SATA III
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S480-INB3 Datasheet
History Price: Active
In Stock: 23595
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S480-INB3 vs 96FD-M032-TR71
Part No
96FD25-S480-INB3
96FD-M032-TR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
EPTDM
Packaging
Box
Bulk
Status
Active
Discontinued at Digi-Key
Memory Size
480GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
500MB/s
280MB/s
Speed - Write
330MB/s
50MB/s
Voltage - Supply
-
3.3V
Type
SATA III
SATA III
Current - Max
-
190mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
100.45mm x 69.85mm x 7.00mm
-
Size / Dimension
-
50.95mm x 30.00mm x 4.00mm