96FD25-S480-INB2
96FD25-S480-INB2
Obsolete
Description:  SSD 480GB 2.5" MLC SATAIII 5-12V
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 17200
96FD25-S480-INB2 vs 96FD25-S128-TR7
Series
DC S3520
-
Packaging
Box
Bulk
Status
Obsolete
Discontinued at Digi-Key
Memory Size
480GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
2.5"
2.5"
Speed - Read
410MB/s
570MB/s
Speed - Write
320MB/s
170MB/s
Voltage - Supply
5V, 12V
5V
Type
SATA III
SATA III
Current - Max
-
410mA (Typ)
Operating Temperature
0癈 ~ 70癈
-10癈 ~ 80癈
Weight
-
-
Size / Dimension
100.45mm x 69.85mm x 7.00mm
99.80mm x 69.80mm x 7.00mm