96FD25-S256-PLG2
96FD25-S256-PLG2
Discontinued at Digi-Key
Description:  SSD 256GB 2.5" MLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: $194
In Stock: 30600
96FD25-S256-PLG2 vs 96FD80-N128-LIS
Series
-
-
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
256GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
M.2 Module
Speed - Read
500MB/s
520MB/s
Speed - Write
300MB/s
160MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
900mA
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
80.00mm x 22.00mm x 2.30mm
Size / Dimension
100.0mm x 69.85mm x 6.80mm
-