96FD25-S256-PLG2
96FD25-S256-PLG2
Discontinued at Digi-Key
Description:  SSD 256GB 2.5" MLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: $194
In Stock: 30600
96FD25-S256-PLG2 vs 96FD25-S240-INB2
Series
-
DC S3520
Packaging
Tray
Box
Status
Discontinued at Digi-Key
Obsolete
Memory Size
256GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
2.5"
Speed - Read
500MB/s
320MB/s
Speed - Write
300MB/s
260MB/s
Voltage - Supply
5V
5V, 12V
Type
SATA III
SATA III
Current - Max
900mA
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.0mm x 69.85mm x 6.80mm
100.45mm x 69.85mm x 7.00mm