Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S256-PLG2
96FD25-S256-PLG2
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 256GB 2.5" MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S256-PLG2 Datasheet
History Price: $194
In Stock: 30600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S256-PLG2 vs 96FD-M032-TR71
Part No
96FD25-S256-PLG2
96FD-M032-TR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
EPTDM
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
256GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
500MB/s
280MB/s
Speed - Write
300MB/s
50MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
900mA
190mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.0mm x 69.85mm x 6.80mm
50.95mm x 30.00mm x 4.00mm