96FD25-S128-TR7
96FD25-S128-TR7
Discontinued at Digi-Key
Description:  SSD 128GB 2.5" SATA III 5V
Manufacturer:  Advantech Corp
History Price: $121
In Stock: 11700
96FD25-S128-TR7 vs 96FD25-S256-PLG2
Series
-
-
Packaging
Bulk
Tray
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
128GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
2.5"
Speed - Read
570MB/s
500MB/s
Speed - Write
170MB/s
300MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
410mA (Typ)
900mA
Operating Temperature
-10癈 ~ 80癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
99.80mm x 69.80mm x 7.00mm
100.0mm x 69.85mm x 6.80mm