Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD25-S120-INE
96FD25-S120-INE
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 120GB 2.5" MLC SATAIII 5-12V
Manufacturer:
Advantech Corp
Datasheet:
96FD25-S120-INE Datasheet
History Price: Active
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD25-S120-INE vs 96FD-I032-TR1
Part No
96FD25-S120-INE
96FD-I032-TR1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
-
DSTDM
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
120GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
mSATA
Speed - Read
475MB/s
280MB/s
Speed - Write
135MB/s
50MB/s
Voltage - Supply
5V, 12V
5V
Type
SATA III
SATA III
Current - Max
-
190mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.45mm x 69.85mm x 7.00mm
54.00mm x 39.80mm x 4.00mm