Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-M064-ITR71
96FD-M064-ITR71
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB MSATA SATA III 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD-M064-ITR71 Datasheet
History Price: $82
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD-M064-ITR71 vs 96FD80-N128-LIS
Part No
96FD-M064-ITR71
96FD80-N128-LIS
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
EPTDE
-
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Discontinued at Digi-Key
Memory Size
64GB
128GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
M.2 Module
Speed - Read
520MB/s
520MB/s
Speed - Write
100MB/s
160MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
225mA
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
0.282 oz (8.0 g)
80.00mm x 22.00mm x 2.30mm
Size / Dimension
50.80mm x 29.85mm x 4.85mm
-