96FD-M064-ITR71
96FD-M064-ITR71
Discontinued at Digi-Key
Description:  SSD 64GB MSATA SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $82
In Stock: 16500
96FD-M064-ITR71 vs 96FD25-S19T-INB3
Series
EPTDE
-
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Active
Memory Size
64GB
1.9TB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
2.5"
Speed - Read
520MB/s
500MB/s
Speed - Write
100MB/s
490MB/s
Voltage - Supply
3.3V
-
Type
SATA III
SATA III
Current - Max
225mA
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
0.282 oz (8.0 g)
-
Size / Dimension
50.80mm x 29.85mm x 4.85mm
100.45mm x 69.85mm x 7.00mm