96FD-M064-ITR71
96FD-M064-ITR71
Discontinued at Digi-Key
Description:  SSD 64GB MSATA SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $82
In Stock: 16500
96FD-M064-ITR71 vs 96FD-I032-TR1
Series
EPTDE
DSTDM
Packaging
Tray
Bulk
Status
Discontinued at Digi-Key
Active
Memory Size
64GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
mSATA
Speed - Read
520MB/s
280MB/s
Speed - Write
100MB/s
50MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
225mA
190mA
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
0.282 oz (8.0 g)
-
Size / Dimension
50.80mm x 29.85mm x 4.85mm
54.00mm x 39.80mm x 4.00mm