Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I128-TR1
96FD-I128-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 128GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I128-TR1 Datasheet
History Price: $184.68
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I128-TR1 vs 96FD-M512-TR71
Part No
96FD-I128-TR1
96FD-M512-TR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DSTDM
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
128GB
512GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
mSATA
Speed - Read
530MB/s
520MB/s
Speed - Write
200MB/s
460MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
240mA
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
50.80mm x 29.85mm x 4.85mm