96FD-I032-TR1
96FD-I032-TR1
Active
Description:  SSD 32GB MSATA MLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: $75.91
In Stock: 40100
96FD-I032-TR1 vs 96FD25-S240-INB3
Series
DSTDM
-
Packaging
Bulk
Box
Status
Active
Active
Memory Size
32GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
2.5"
Speed - Read
280MB/s
500MB/s
Speed - Write
50MB/s
170MB/s
Voltage - Supply
5V
-
Type
SATA III
SATA III
Current - Max
190mA
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
100.45mm x 69.85mm x 7.00mm