96FD-I032-TR1
96FD-I032-TR1
Active
Description:  SSD 32GB MSATA MLC SATA III 5V
Manufacturer:  Advantech Corp
History Price: $75.91
In Stock: 40100
96FD-I032-TR1 vs 96FD25-S1TB-ITR4
Series
DSTDM
-
Packaging
Bulk
Bulk
Status
Active
Discontinued at Digi-Key
Memory Size
32GB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
2.5"
Speed - Read
280MB/s
560MB/s
Speed - Write
50MB/s
460MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
190mA
692mA (Typ)
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 90癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
99.80mm x 69.80mm x 7.00mm