Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I032-TR1
96FD-I032-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I032-TR1 Datasheet
History Price: $75.91
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I032-TR1 vs 96FD-ST256-AD316
Part No
96FD-I032-TR1
96FD-ST256-AD316
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Advantech Corp
Series
DSTDM
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Memory Size
32GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
mSATA
Speed - Read
280MB/s
550MB/s
Speed - Write
50MB/s
500MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
190mA
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
50.95mm x 30.00mm x 4.85mm