Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
3000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100kV/µs
100V/ns
Propagation Delay tpLH / tpHL (Max)
65ns, 65ns
40ns, 40ns
Pulse Width Distortion (Max)
20ns
5.5ns
Rise / Fall Time (Typ)
10ns, 10ns
5ns, 6ns
Current - Output High, Low
5A, 5A
4A, 6A
Current - Peak Output
-
4A, 6A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
13.2V ~ 33V
9.2V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
14-SOIC
Approval Agency
CQC, CSA, UR, VDE
CQC, UL, VDE