UCC5320SCDWV
UCC5320SCDWV
Active
Description:  PWR MGMT MOSFET/PWR DRIVER
Manufacturer:  Texas Instruments
History Price: $1.99902
In Stock: 10200
UCC5320SCDWV vs UCC21732DWR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
1
1
Voltage - Isolation
3000Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100kV/µs
150V/ns
Propagation Delay tpLH / tpHL (Max)
72ns, 75ns
130ns, 130ns
Pulse Width Distortion (Max)
20ns
30ns
Rise / Fall Time (Typ)
12ns, 10ns
28ns, 24ns (Max)
Current - Output High, Low
2.4A, 2.2A
10A, 10A
Current - Peak Output
4.3A
10A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
13.2V ~ 33V
13V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC
Approval Agency
CQC, UR, VDE
CQC, CSA, TUV, UL, VDE