UCC23313DWYR
UCC23313DWYR
Active
Description:  IC POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $0.86
In Stock: 12500
UCC23313DWYR vs UCC21220DR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Capacitive Coupling
Number of Channels
1
2
Voltage - Isolation
3750Vrms
3000Vrms
Common Mode Transient Immunity (Min)
150kV/µs
100V/ns
Propagation Delay tpLH / tpHL (Max)
105ns, 105ns
40ns, 40ns
Pulse Width Distortion (Max)
35ns
5.5ns
Rise / Fall Time (Typ)
28ns, 25ns (Max)
5ns, 6ns
Current - Output High, Low
4.5A, 5.3A
4A, 6A
Current - Peak Output
4.5A, 5.3A
-
Voltage - Forward (Vf) (Typ)
2.1V
-
Current - DC Forward (If) (Max)
16 mA
-
Voltage - Output Supply
14V ~ 33V
9.2V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SOIC
16-SOIC
Approval Agency
CQC, UL, VDE
-