UCC21540DWR
UCC21540DWR
Active
Description:  PWR MGMT MOSFET/PWR DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UCC21540DWR Datasheet
History Price: $0.82555
In Stock: 7500
UCC21540DWR vs UCC21220DR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
2
Voltage - Isolation
5700Vrms
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
40ns, 40ns
Pulse Width Distortion (Max)
5.5ns
5.5ns
Rise / Fall Time (Typ)
5ns, 6ns
5ns, 6ns
Current - Output High, Low
4A, 6A
4A, 6A
Current - Peak Output
4A, 6A
-
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
9.2V ~ 18V
9.2V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC
Approval Agency
CQC, UL, VDE
-