Packaging
Tape & Reel (TR)
Tube
Technology
Capacitive Coupling
Capacitive Coupling
Voltage - Isolation
5700Vrms
5700Vrms
Common Mode Transient Immunity (Min)
100V/ns
100V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
40ns, 40ns
Pulse Width Distortion (Max)
5.5ns
5.5ns
Rise / Fall Time (Typ)
5ns, 6ns
5ns, 6ns
Current - Output High, Low
4A, 6A
4A, 6A
Current - Peak Output
4A, 6A
4A, 6A
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
9.2V ~ 18V
9.2V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
14-SOIC
Approval Agency
CQC, UL, VDE
CQC, UL, VDE