UCC21220DR
UCC21220DR
Active
Description:  4A/6A 3KVRMS DUAL ISO DR 8V UVL
Manufacturer:  Texas Instruments
Datasheet:   UCC21220DR Datasheet
History Price: $2.76
In Stock: 23300
UCC21220DR vs UCC23514SDWV
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
1
Voltage - Isolation
3000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100V/ns
150kV/µs
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
70ns, 70ns
Pulse Width Distortion (Max)
5.5ns
35ns
Rise / Fall Time (Typ)
5ns, 6ns
28ns, 25ns (Max)
Current - Output High, Low
4A, 6A
3A, 3.5A
Current - Peak Output
-
4.5A, 5.3A
Voltage - Forward (Vf) (Typ)
-
2.1V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Output Supply
9.2V ~ 18V
14V ~ 33V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
8-SOIC
Approval Agency
-
CQC, UL, VDE