☰
TLP627MF(LF2,E
TLP627MF(LF2,E
Active
Description:  OPTOIOSOLATOR DARLINGTON
Manufacturer:  Toshiba Semiconductor
History Price: Active
In Stock: 31670
TLP627MF(LF2,E vs TLP3906(E
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
110µs, 30µs
200µs, 300µs
Rise / Fall Time (Typ)
60µs, 30µs
-
Input Type
DC
DC
Output Type
Darlington
Photovoltaic
Voltage - Output (Max)
300V
7V
Current - Output / Channel
150mA
30礎 (Typ)
Voltage - Forward (Vf) (Typ)
1.25V
1.65V
Current - DC Forward (If) (Max)
50 mA
30 mA
Vce Saturation (Max)
1.2V
-
Operating Temperature
-55 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.400", 10.16mm)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-DIP
6-SOP