Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
1200% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
10µs, 8µs
3µs, 3µs
Rise / Fall Time (Typ)
8µs, 8µs
2µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
55V
350V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.25V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-DIP
6-SO, 4 Lead