☰
TLP5832(D4-TP,E
TLP5832(D4-TP,E
Active
Description:  IGBT GATE DRIVE PHOTOCOUPLER; SO
Manufacturer:  Toshiba Semiconductor
History Price: $2.83
In Stock: 20850
TLP5832(D4-TP,E vs TLP2391(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Input Type
DC
AC, DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
-
10 mA
Data Rate
-
10MBd
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
100ns, 100ns
Rise / Fall Time (Typ)
15ns, 8ns
3ns, 3ns
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
20mA
10mA
Voltage - Supply
15V ~ 30V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
8-SO
6-SO, 5 Lead