Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
300ns, 300ns
Pulse Width Distortion (Max)
50ns
150ns
Rise / Fall Time (Typ)
15ns, 8ns
50ns, 50ns
Current - Output High, Low
1.2A, 1.2A
1A, 1A
Current - Peak Output
4A
2.5A
Voltage - Forward (Vf) (Typ)
1.65V
1.7V
Current - DC Forward (If) (Max)
8 mA
25 mA
Voltage - Output Supply
10V ~ 30V
21.5V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
16-SO
Approval Agency
CQC, cUR, UR, VDE
CQC, CSA, cUL, UL, VDE