TLP5771H(E
TLP5771H(E
Active
Description:  GATE DRIVE COUPLER; 1A; HIGH TEM
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP5771H(E Datasheet
History Price: $2.48
In Stock: 40500
TLP5771H(E vs TLP250LF1F
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Technology
Capacitive Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
35kV/µs
5kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
500ns, 500ns
Pulse Width Distortion (Max)
50ns
-
Rise / Fall Time (Typ)
56ns, 25ns
-
Current - Output High, Low
1A, 1A
500mA, 500mA
Current - Peak Output
1A
1.5A
Voltage - Forward (Vf) (Typ)
1.65V
1.6V
Current - DC Forward (If) (Max)
8 mA
20 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
8-SMD, Gull Wing
Supplier Device Package
6-SO
8-SMD
Approval Agency
CQC, CSA, cUL, UL, VDE
UR