TLP5771H(D4TP4,E
TLP5771H(D4TP4,E
Active
Description:  GATE DRIVE COUPLER; 1A; WIDER LE
Manufacturer:  Toshiba Semiconductor
History Price: $2.62
In Stock: 15400
TLP5771H(D4TP4,E vs TLP5752H(D4-TP,E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Technology
Capacitive Coupling
Optical Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
150ns, 150ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
56ns, 25ns
15ns, 8ns
Current - Output High, Low
1A, 1A
2.5A, 2.5A
Current - Peak Output
1A
2.5A
Voltage - Forward (Vf) (Typ)
1.65V
1.55V
Current - DC Forward (If) (Max)
8 mA
20 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO
Approval Agency
CQC, CSA, cUL, UL, VDE
CQC, CSA, cUL, UL, VDE