TLP5771(D4-TP,E
TLP5771(D4-TP,E
Active
Description:  GATE DRIVE COUPLER; LOW INPUT CU
Manufacturer:  Toshiba Semiconductor
History Price: $0.94889
In Stock: 16200
TLP5771(D4-TP,E vs TLP155(E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
200ns, 200ns
Pulse Width Distortion (Max)
50ns
50ns
Rise / Fall Time (Typ)
15ns, 8ns
35ns, 15ns
Current - Output High, Low
1A, 1A
-
Current - Peak Output
1A
600mA
Voltage - Forward (Vf) (Typ)
1.65V
1.57V
Current - DC Forward (If) (Max)
8 mA
20 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO
6-SO, 5 Lead
Approval Agency
CQC, cUR, UR, VDE
-