☰
TLP5705H(TP4,E
TLP5705H(TP4,E
Active
Description:  GATE DRIVE COUPLER; HIGH TEMP; R
Manufacturer:  Toshiba Semiconductor
History Price: $2.01
In Stock: 31560
TLP5705H(TP4,E vs TLP5702(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
20kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
-
1:00 AM
Data Rate
-
-
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
200ns, 200ns
Rise / Fall Time (Typ)
37ns, 50ns
15ns, 8ns
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO