Packaging
Tape & Reel (TR)
Tube
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
600 mA
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
500ns, 500ns
Rise / Fall Time (Typ)
15ns, 8ns
50ns, 50ns
Voltage - Forward (Vf) (Typ)
1.55V
1.57V
Current - DC Forward (If) (Max)
20mA
25mA
Voltage - Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO
6-SO