Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Toshiba Semiconductor TLP5701(D4-TP,E
TLP5701(D4-TP,E
Active
Optoisolators - Logic Output Optoisolators
Description:
X36 PB-F DRIVER COUPLER 0.6A SO6
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLP5701(D4-TP,E Datasheet
History Price: $1.27
In Stock: 20720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLP5701(D4-TP,E vs TLP2398(E
Part No
TLP5701(D4-TP,E
TLP2398(E
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
600 mA
25 mA
Data Rate
-
5Mbps
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
250ns, 250ns
Rise / Fall Time (Typ)
50ns, 50ns
15ns, 12ns
Voltage - Forward (Vf) (Typ)
1.57V
1.5V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
10V ~ 30V
3V ~ 20V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
6-SO
6-SO, 5 Lead