☰
TLP5214A(D4-TP,E
TLP5214A(D4-TP,E
Active
Description:  OPTOCOUPLER IGBT 4A 110C OPR TEM
Manufacturer:  Toshiba Semiconductor
History Price: $7.69
In Stock: 31915
TLP5214A(D4-TP,E vs TLP151A(E)
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
500ns, 500ns
Pulse Width Distortion (Max)
50ns
350ns
Rise / Fall Time (Typ)
32ns, 18ns
50ns, 50ns
Current - Output High, Low
3A, 3A
400mA, 400mA
Current - Peak Output
4A
600mA
Voltage - Forward (Vf) (Typ)
1.7V (Max)
1.55V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package
16-SO
6-SO, 5 Lead
Approval Agency
-
cUL, UL