TLP371F
TLP371F
Obsolete
Description:  OPTOISO 5KV DARL W/BASE 6DIP
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLP371F Datasheet
History Price: Obsolete
In Stock: 39000
TLP371F vs TLP620-2X
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5300Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
50µs, 15µs
-
Rise / Fall Time (Typ)
40µs, 15µs
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
300V
55V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
1.2V
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
8-DIP