Voltage - Isolation
3750Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
100% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 3µs
2µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
55V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.25V
1.15V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
400mV
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.179", 4.55mm Width)
4-DIP (0.400", 10.16mm)
Supplier Device Package
16-SO
4-DIP