☰
TLP290(GR-TP,E)
TLP290(GR-TP,E)
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SO
Manufacturer:  Toshiba Semiconductor
History Price: Active
In Stock: 20165
TLP290(GR-TP,E) vs TLP388(D4,E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
300% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
7µs, 7µs
3µs, 3µs
Rise / Fall Time (Typ)
4µs, 7µs
2µs, 3µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
350V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.179", 4.55mm Width)
6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package
4-SO
6-SO, 4 Lead