☰
TLP2370(V4,E
TLP2370(V4,E
Active
Description:  HIGH SPEED PHOTOCOUPLER; 5PIN SO
Manufacturer:  Toshiba Semiconductor
History Price: $1.79
In Stock: 29295
TLP2370(V4,E vs TLP2735(E
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
20 mA
Data Rate
20Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
100ns, 100ns
Rise / Fall Time (Typ)
3ns, 2ns
-, 4ns
Voltage - Forward (Vf) (Typ)
1.5V
1.61V
Current - DC Forward (If) (Max)
8mA
15mA
Voltage - Supply
2.7V ~ 5.5V
9V ~ 15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
6-SO