☰
TLP2368(TPR,E
TLP2368(TPR,E
Active
Description:  20MBPS HIGH SPEED LOGIC OUTPUT I
Manufacturer:  Toshiba Semiconductor
History Price: $0.60276
In Stock: 32355
TLP2368(TPR,E vs TLP2735(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
20 mA
Data Rate
20MBd
10Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
100ns, 100ns
Rise / Fall Time (Typ)
30ns, 30ns
-, 4ns
Voltage - Forward (Vf) (Typ)
1.55V
1.61V
Current - DC Forward (If) (Max)
25mA
15mA
Voltage - Supply
2.7V ~ 5.5V
9V ~ 15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
6-SO