☰
TLP2367(TPR,E
TLP2367(TPR,E
Active
Description:  OPTOISO 3.75KV TRI-STATE SO6
Manufacturer:  Toshiba Semiconductor
History Price: $2.56
In Stock: 35415
TLP2367(TPR,E vs TLP5702(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
20kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
1:00 AM
Data Rate
50MBd
-
Propagation Delay tpLH / tpHL (Max)
20ns, 20ns
200ns, 200ns
Rise / Fall Time (Typ)
2ns, 1ns
15ns, 8ns
Voltage - Forward (Vf) (Typ)
1.6V
1.55V
Current - DC Forward (If) (Max)
15mA
20mA
Voltage - Supply
2.7V ~ 5.5V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
6-SO