☰
TLP2363(TPR,E
TLP2363(TPR,E
Active
Description:  HIGH SPEED PHOTOCOUPLER; 10MBD;
Manufacturer:  Toshiba Semiconductor
History Price: $1.03
In Stock: 44595
TLP2363(TPR,E vs TLP5701(E
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
20kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
600 mA
Data Rate
10Mbps
-
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
500ns, 500ns
Rise / Fall Time (Typ)
23ns, 7ns
50ns, 50ns
Voltage - Forward (Vf) (Typ)
1.5V
1.57V
Current - DC Forward (If) (Max)
25mA
25mA
Voltage - Supply
2.7V ~ 5.5V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
6-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO, 5 Lead
6-SO