Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
1kV/µs
Output Type
Push-Pull, Totem Pole
Tri-State
Current - Output / Channel
10 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
80ns, 80ns
400ns, 400ns
Rise / Fall Time (Typ)
3ns, 3ns
35ns, 20ns
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
10mA
10mA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.179", 4.55mm Width), 5 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-SO, 5 Lead
8-DIP